IEC - International Electrotechnical Commission - IEC 60766:1983
Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12.70 mm (0.5 in) magnetic tape.
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 75 |
| ICS Code (Video systems): | 33.160.40 |
abstract:
Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback... View More
Document History
IEC 60766:1983
January 1, 1983
Helical-scan video-recording cartridge and reel-to-reel system (EIAJ-type 1) using 12.70 mm (0.5 in) magnetic tape.
Applies to magnetic video recording and/or playback with a 12.70 mm (0.5 in) tape, one-reel cartridge, on two-head helical-scan cartridge video tape recorders suitable for recording and playback of...