IEC - International Electrotechnical Commission - IEC 60770:1984

Methods of evaluating the performance of transmitters for use in industrial-process control systems

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1984
Status: replaced
Page Count: 69
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Industrial process measurement and control): 25.040.40
abstract:

Applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests may be applied to... View More

Document History

IEC 60770:1984
January 1, 1984
Methods of evaluating the performance of transmitters for use in industrial-process control systems
Applies to transmitters which have either a standard electric current output signal or a standard pneumatic output signal in accordance with IEC 60381-1 or IEC 60382. The tests may be applied to...
Advertisement