IEC - International Electrotechnical Commission - IEC 60597-3:1983
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 3: Methods of measurement of mechanical properties, and environmental tests
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1983 |
| Status: | withdrawn |
| Page Count: | 19 |
| ICS Code (Aerials): | 33.120.40 |
abstract:
Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Specifies the conditions and the methods... View More
Document History
IEC 60597-3:1983
January 1, 1983
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 3: Methods of measurement of mechanical properties, and environmental tests
Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Specifies the conditions and the methods of...