IEC - International Electrotechnical Commission - IEC 60597-2:1977
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 2: Methods of measurement of electrical performance parameters
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1977 |
| Status: | withdrawn |
| Page Count: | 24 |
| ICS Code (Aerials): | 33.120.40 |
abstract:
Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication supersedes IEC 138... View More
Document History
IEC 60597-2:1977
January 1, 1977
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz. Part 2: Methods of measurement of electrical performance parameters
Specifies the conditions and methods of measurement of electrical performance parameters of aerials for the reception of sound and television broadcasting. This publication supersedes IEC 138 (1962).