IEC - International Electrotechnical Commission - IEC 60195:1965
Method of measurement of current noise generated in fixed resistors
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1965 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Fixed resistors): | 31.040.10 |
abstract:
Standardizes a method of measurement and associated test conditions for use in the determination of the magnitude of current noise generated in fixed resistors so as to make possible the... View More
Document History
April 7, 2016
Method of measurement of current noise generated in fixed resistors
IEC 60195:2016 specifies a method of measurement and associated test conditions to assess the "noisiness", or magnitude of current noise, generated in fixed resistors of any given type. The method...
IEC 60195:1965
January 1, 1965
Method of measurement of current noise generated in fixed resistors
Standardizes a method of measurement and associated test conditions for use in the determination of the magnitude of current noise generated in fixed resistors so as to make possible the comparison...