IEC - International Electrotechnical Commission - IEC 60169-19:1985
Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1985 |
| Status: | replaced |
| Page Count: | 18 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethyl
Document History
July 1, 1995
Corrigendum 1 - Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and semi-rigid r.f....
IEC 60169-19:1985
January 1, 1985
Radio-frequency connectors. Part 19: R.F. coaxial connectors with inner diameter of outer conductor of 2.08 mm (0.082 in) with snap coupling. Characteristic impedance 50 ohms (Type SSMB)
Provides basic mating and performance information for subminiature coaxial connectors with overlapping polytetrafluoroethylene (PTFE) dielectric interface for use with flexible and semi-rigid r.f....