IEC - International Electrotechnical Commission - IEC 60169-14:1977

Radio-frequency connectors. Part 14: R.F. coaxial connectors with inner diameter of outer conductor with 12 mm (0.472 in) with screw coupling - Characteristic impedance 75 ohms (Type 3.5/12)

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1977
Status: replaced
Page Count: 35
ICS Code (RF connectors): 33.120.30
abstract:

Concerns r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability are required for severe environmental exposure.... View More

Document History

IEC 60169-14:1977
January 1, 1977
Radio-frequency connectors. Part 14: R.F. coaxial connectors with inner diameter of outer conductor with 12 mm (0.472 in) with screw coupling - Characteristic impedance 75 ohms (Type 3.5/12)
Concerns r.f. coaxial connectors for use with r.f. cables both flexible and semi-rigid, where air dielectric interface and high mechanical stability are required for severe environmental exposure....
Advertisement