IEC - International Electrotechnical Commission - IEC 60169-26:1993
Radio-frequency connectors - Part 26: R.F. coaxial connectors with screw coupling - Characteristic impedance 50 ohms - Frequency range 0 to 18 GHz (type TNC 18GHz)
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 July 1993 |
| Status: | replaced |
| Page Count: | 19 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
Applies to miniature r.f. connectors for use with r.f. cables, both flexible and semi-rigid cables. The semi-dielectric filled interface is required for severe environmental exposure and for... View More
Document History
IEC 60169-26:1993
July 29, 1993
Radio-frequency connectors - Part 26: R.F. coaxial connectors with screw coupling - Characteristic impedance 50 ohms - Frequency range 0 to 18 GHz (type TNC 18GHz)
Applies to miniature r.f. connectors for use with r.f. cables, both flexible and semi-rigid cables. The semi-dielectric filled interface is required for severe environmental exposure and for...