IEC - International Electrotechnical Commission - IEC 62541-7:2012

OPC unified architecture - Part 7: Profiles

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 July 2012
Status: revised
Page Count: 126
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62541-7:2012 describes the OPC Unified Architecture Profiles. The Profiles are used to describe the functionality that an OPC UA Server exposes or that an OPC UA Client consumes. The details... View More

Document History

June 22, 2020
OPC Unified Architecture - Part 7: Profiles
IEC 62541-7:2020 is available as IEC 62541-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 22, 2020
OPC unified architecture - Part 7: Profiles
IEC 62541-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2015
OPC unified architecture - Part 7: Profiles
IEC 62541-7:2015 describes the OPC Unified Architecture (OPC UA) Profiles. The Profiles in this document are used to segregate features with regard to testing of OPC UA products and the nature of the...
IEC 62541-7:2012
July 31, 2012
OPC unified architecture - Part 7: Profiles
IEC 62541-7:2012 describes the OPC Unified Architecture Profiles. The Profiles are used to describe the functionality that an OPC UA Server exposes or that an OPC UA Client consumes. The details of...
Advertisement