IEC - International Electrotechnical Commission - IEC 62646:2012
Nuclear power plants - Control rooms - Computer based procedures
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 September 2012 |
| Status: | revised |
| Page Count: | 76 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 62646:2012 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types... View More
Document History
October 5, 2016
Nuclear power plants - Control rooms - Computer-based procedures
IEC 62646:2016 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types of...
IEC 62646:2012
September 27, 2012
Nuclear power plants - Control rooms - Computer based procedures
IEC 62646:2012 establishes requirements for the whole life cycle of operating procedures that the designer wishes to computerise. It also provides guidance for making decisions about which types of...