IEC - International Electrotechnical Commission - IEC 61169-47:2012

Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 July 2012
Status: revised
Page Count: 19
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-47:2012(E) is part of the IEC 61169 series, and provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically... View More

Document History

March 30, 2015
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
IEC 61169-47:2015, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically...
IEC 61169-47:2012
July 24, 2012
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
IEC 61169-47:2012(E) is part of the IEC 61169 series, and provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for...
Advertisement