IEC - International Electrotechnical Commission - IEC 62561-1:2012
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 February 2012 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Lightning protection): | 91.120.40 |
abstract:
IEC 62561-1:2012 specifies the requirements and tests for metallic connection components that form part of a lightning protection system (LPS). Typically, these can be connectors, bonding and... View More
Document History
March 30, 2023
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
IEC 62561-1:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 30, 2023
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
IEC 62561-1:2023 is available as IEC 62561-1:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 9, 2017
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
IEC 62561-1:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 9, 2017
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
IEC 62561-1:2017 is also available as IEC 62561-1:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62561-1:2012
February 10, 2012
Lightning protection system components (LPSC) - Part 1: Requirements for connection components
IEC 62561-1:2012 specifies the requirements and tests for metallic connection components that form part of a lightning protection system (LPS). Typically, these can be connectors, bonding and...