IEC - International Electrotechnical Commission - IEC 62541-6:2011
OPC unified architecture - Part 6: Mappings
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2011 |
| Status: | revised |
| Page Count: | 144 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62541-6:2011 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the data... View More
Document History
July 13, 2020
OPC Unified Architecture - Part 6: Mappings
IEC 62541-6:2020 is available as IEC 62541-6:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
July 13, 2020
OPC Unified Architecture - Part 6: Mappings
IEC 62541-6:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 25, 2015
OPC unified architecture - Part 6: Mappings
IEC 62541-6:2015 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the data...
IEC 62541-6:2011
October 18, 2011
OPC unified architecture - Part 6: Mappings
IEC 62541-6:2011 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the data...