IEC - International Electrotechnical Commission - IEC 62358:2004

Ferrite cores - Standard inductance factor (AL) and its tolerance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 May 2004
Status: revised
Page Count: 39
ICS Code (Magnetic components): 29.100.10
abstract:

Provides standard inductance factors (AL) and their tolerances for Pot, RM, ETD, EE, EP, EL and low-profile ferrite cores. Is recommended for users and manufacturers.

Document History

October 12, 2012
Ferrite cores - Standard inductance factor for gapped cores and its tolerance
IEC 62358:2012 provides standard AL values (inductance factors) and their tolerances of Pot, RM, ETD, E, EER, EP, PQ and low-profile gapped ferrite cores. This edition includes the following...
IEC 62358:2004
May 12, 2004
Ferrite cores - Standard inductance factor (AL) and its tolerance
Provides standard inductance factors (AL) and their tolerances for Pot, RM, ETD, EE, EP, EL and low-profile ferrite cores. Is recommended for users and manufacturers.
Advertisement