IEC - International Electrotechnical Commission - IEC 60072-1:1967

Dimensions and output ratings of electrical machines - Part 1: Foot-mounted electrical machines with shaft heights between 56 and 315 mm (2 ⅝ and 12 ½ in)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1967
Status: revised
Page Count: 29
ICS Code (Rotating machinery in general): 29.160.01

Document History

March 30, 2022
Rotating electrical machines - Dimensions and output series - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
IEC 60072-1:2022 is applicable for the majority of rotating electrical machines for industrial purposes within the dimension range and output powers. - Foot- mounted: shaft heights: 56 mm to 400 mm -...
February 1, 1991
Dimensions and output series for rotating electrical machines - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
Covers most industrial rotating electrical machines within the dimension range: Foot-mounted: shaft heights 56 mm to 400 mm. Flange-mounted: pitch circle diameter of flange 55 mm to 1080 mm. Gives...
IEC 60072-1:1967
January 1, 1967
Dimensions and output ratings of electrical machines - Part 1: Foot-mounted electrical machines with shaft heights between 56 and 315 mm (2 ⅝ and 12 ½ in)
A description is not available for this item.
Advertisement