IEC - International Electrotechnical Commission - IEC 61360-5:2004
Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS dictionary schema
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 April 2004 |
| Status: | replaced |
| Page Count: | 51 |
| ICS Code (Electronic components in general): | 31.020 |
abstract:
IEC 61360-5:2004 is the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models... View More
Document History
IEC 61360-5:2004
April 15, 2004
Standard data element types with associated classification scheme for electric components - Part 5: Extensions to the EXPRESS dictionary schema
IEC 61360-5:2004 is the extension of the common ISO/IEC dictionary schema for the definition of concepts which are used in IEC 61360-1 but which are not addressed by the information models specified...