IEC - International Electrotechnical Commission - IEC 60044-5:2004
Instrument transformers - Part 5: Capacitor voltage transformers
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 April 2004 |
| Status: | replaced |
| Page Count: | 143 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um 72,5 kV at power frequencies from 15 Hz to 100 Hz. They... View More
Document History
IEC 60044-5:2004
April 14, 2004
Instrument transformers - Part 5: Capacitor voltage transformers
This part of IEC 60044 applies to new single-phase capacitor voltage transformers connected between line and ground for system voltages Um 72,5 kV at power frequencies from 15 Hz to 100 Hz. They are...