IEC - International Electrotechnical Commission - IEC 61006:2004

Electrical insulating materials - Methods of test for the determination of the glass transition temperature

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 January 2004
Status: withdrawn
Page Count: 47
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

Specifies procedures for test methods for the determination of the glass transition temperature of solid electrical insulating materials. They are applicable to amorphous materials or to partially... View More

Document History

IEC 61006:2004
January 8, 2004
Electrical insulating materials - Methods of test for the determination of the glass transition temperature
Specifies procedures for test methods for the determination of the glass transition temperature of solid electrical insulating materials. They are applicable to amorphous materials or to partially...
September 15, 1991
Methods of test for the determination of the glass transition temperature of electrical insulating materials
These methods are applicable to amorphous materials or to partially crystalline materials containing amorphous regions which are stable and do not undergo decomposition or sublimation in the glass...
Advertisement