IEC - International Electrotechnical Commission - IEC 60695-11-2:2003
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 July 2003 |
| Status: | revised |
| Page Count: | 41 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
abstract:
Gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and... View More
Document History
June 8, 2017
Fire hazard testing - Part 11-2: Test flames - 1 kW pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 8, 2017
Fire hazard testing - Part 11-2: Test flames - 1 kW pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2017 is also available as IEC 60695-11-2:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
December 10, 2013
Fire hazard testing - Part 11-2: Test flames - 1 kW pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-2:2013 gives the requirements for the production and confirmation of a nominal 1 kW, propane/air pre-mixed test flame. This basic safety publication is intended for use by technical...
February 23, 2006
Corrigendum 1 - Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
A description is not available for this item.
IEC 60695-11-2:2003
July 23, 2003
Fire hazard testing - Part 11-2: Test flames - 1 kW nominal pre-mixed flame - Apparatus, confirmatory test arrangement and guidance
Gives the detailed requirements for the production of a 1 kW nominal, propane based pre-mixed type test flame. It is applicable to electrotechnical equipment, its sub-assemblies and components and to...