IEC - International Electrotechnical Commission - IEC 62149-6:2003
Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 September 2003 |
| Status: | withdrawn |
| Page Count: | 25 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities,... View More
Document History
IEC 62149-6:2003
September 4, 2003
Fibre optic active components and devices - Performance standards - Part 6: 650-nm 250-Mbit/s plastic optical fibre transceivers
Specifies the performance standards for 650 nm 250 Mbps transceivers for plastic optical fibre applications. It outlines the parameters which apply, with clearly defined conditions, severities, and...