IEC - International Electrotechnical Commission - IEC 60352-5:2001/AMD1:2003

Amendment 1 - Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 October 2003
Status: revised
Page Count: 5
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

July 22, 2020
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
IEC 60352-5:2020 s’applique aux connexions press-in sans soudure pour utilisation dans les équipements et composants électriques et électroniques. La connexion press-in consiste en une terminaison...
September 3, 2014
Corrigendum 1 - Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
February 22, 2012
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
IEC 60352-5:2012 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. The press-in connection consists of a...
January 10, 2008
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
Determines the suitability of press-in connections under specified mechanical, electrical and atmospheric conditions. Is applicable to solderless press-in connections for use in telecommunication...
December 19, 2003
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
Is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. Determines the suitability of press-in connections...
IEC 60352-5:2001/AMD1:2003
October 23, 2003
Amendment 1 - Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
March 9, 2001
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
Is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques. Determines the suitability of press-in connections...
January 25, 1995
Solderless connections - Part 5: Solderless press-in connections - General requirements, test methods and practical guidance
Is applicable to solderless press-in connections where a termination having a suitable solid or compliant press-in section is inserted into a plated-through hole of a double-sided or multilayer...
Advertisement