IEC - International Electrotechnical Commission - IEC 62040-2:1999

Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 February 1999
Status: revised
Page Count: 71
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Emission): 33.100.10
abstract:

Applies to single UPS units or UPS systems comprising a number of interconnected UPS and associated control/switchgear forming a single power system, intended to be installed in any operator... View More

Document History

Interpretation sheet 1 - Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.
November 25, 2016
Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
IEC 62040-2:2016 is available as IEC 62040-2:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
November 25, 2016
Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
IEC 62040-2:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
November 22, 2011
Corrigendum 1 - Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
A description is not available for this item.
October 19, 2005
Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
is intended as a product standard allowing the EMC conformity assessment of products of categories C1, C2 and C3 as defined in this part of IEC 62040, before placing them on the market.The...
IEC 62040-2:1999
February 26, 1999
Uninterruptible power systems (UPS) - Part 2: Electromagnetic compatibility (EMC) requirements
Applies to single UPS units or UPS systems comprising a number of interconnected UPS and associated control/switchgear forming a single power system, intended to be installed in any operator...
Advertisement