IEC - International Electrotechnical Commission - IEC TS 61238-2:1997

Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 2: Terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 March 1997
Status: withdrawn
Page Count: 17
ICS Code (Cables): 29.060.20
abstract:

Specifies the overall installed dimensions for compression and mechanical terminal lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given... View More

Document History

IEC TS 61238-2:1997
March 21, 1997
Compression and mechanical connectors for power cables with copper or aluminium conductors - Part 2: Terminal lugs for power cables to fit equipment up to and including 1 kV - Overall dimensions
Specifies the overall installed dimensions for compression and mechanical terminal lugs for power cables to fit equipment up to and including 1 kV. Overall installed dimensions are given in different...
Advertisement