IEC - International Electrotechnical Commission - IEC TR 60871-2:1987
Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 2: Endurance testing
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 December 1987 |
| Status: | revised |
| Page Count: | 27 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
Applies to capacitors according to IEC 60871-1 and gives the requirements and endurance testing of these capacitors.
This publication replaces IEC 60070.
Document History
September 15, 1991
Amendment 1 - Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 2: Endurance testing
A description is not available for this item.
IEC TR 60871-2:1987
December 30, 1987
Shunt capacitors for a.c. power systems having a rated voltage above 660 V. Part 2: Endurance testing
Applies to capacitors according to IEC 60871-1 and gives the requirements and endurance testing of these capacitors. This publication replaces IEC 60070.