IEC - International Electrotechnical Commission - IEC 60243-3:1993

Methods of test for electric strength of solid insulating materials - Part 3: Additional requirements for impulse tests

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 September 1993
Status: revised
Page Count: 19
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

Gives requirements, additional to those in IEC 60243-1, for the determination of the electric strength of solid insulating materials under impulse voltage stress.

Document History

November 26, 2013
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
IEC 60243-3:2013 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 µs impulse voltage stress. This third...
July 10, 2001
Electric strength of insulating materials - Test methods - Part 3: Additional requirements for 1,2/50 µs impulse tests
Gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under 1,2/50 ms impulse voltage stress.
IEC 60243-3:1993
September 30, 1993
Methods of test for electric strength of solid insulating materials - Part 3: Additional requirements for impulse tests
Gives requirements, additional to those in IEC 60243-1, for the determination of the electric strength of solid insulating materials under impulse voltage stress.
Advertisement