ASTM International - ASTM D2724-07(2015)
Standard Test Methods for Bonded, Fused, and Laminated Apparel Fabrics
Organization: | ASTM International |
Publication Date: | 1 July 2015 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Coated fabrics): | 59.080.40 |
significance And Use:
5.1 These test methods for the determination of properties of bonded, fused, or laminated apparel fabrics, are considered satisfactory for acceptance testing of commercial shipments of bonded and... View More
scope:
1.1 These test methods cover procedures for characterizing the delamination, strength of bond, appearance, and shrinkage propensity of bonded, fused, and laminated apparel fabrics after drycleaning and laundering.
1.2 The values stated in SI units are to be regarded as standard; the values in parentheses are provided as information only.
1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.