ASTM International - ASTM D2728-98(2014)
Standard Practice for Paving Uses and Application Temperatures for Road Tars
Organization: | ASTM International |
Publication Date: | 1 June 2014 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
ICS Code (Road construction materials): | 93.080.20 |
significance And Use:
4.1 This practice provides information on the recommended uses and application temperatures for the various grades of road tar used in the construction and maintenance of pavements.
scope:
1.1 This practice covers the selection and application temperatures of road tar grades in the construction and maintenance of pavements.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.