ASTM International - ASTM C1126-11
Standard Specification for Faced or Unfaced Rigid Cellular Phenolic Thermal Insulation
Organization: | ASTM International |
Publication Date: | 1 April 2011 |
Status: | inactive |
Page Count: | 6 |
ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This specification covers faced or unfaced, rigid cellular phenolic thermal insulation. Boards shall be faced or unfaced. Tubular forms covered by this standard shall be unfaced. It does not apply to field expanded cellular phenolic materials.
Note 1-If a facer or vapor retarder is to be used for the tubular form, then refer to Practice C921.
1.2 Materials covered by this specification are used as roof insulation; sheathing or rigid board for non-load bearing, building material applications; and pipe insulation for use between −40 and 257°F (−40 and 125°C). Type II and Type III materials with an appropriate vapor retarder covering on the warm surface are used to a lower temperature limit of −290°F (−180°C). (See 7.2.)
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 The main body of this specification covers Chlorofluorocarbons and Hydrochlorofluorocar
1.5 Table in Annex A1 address requirements of faced and unfaced rigid cellular phenolic thermal insulation manufactured with Hydrochlorofluorocar
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 16.
abstract:
This specification covers faced or unfaced rigid cellular phenolic thermal insulation. Insulations in the form of boards shall be faced or unfaced, while tubular forms shall be unfaced. This... View More