ASTM International - ASTM D6653/D6653M-01(2010)e1
Standard Test Methods for Determining the Effects of High Altitude on Packaging Systems by Vacuum Method
Organization: | ASTM International |
Publication Date: | 1 October 2010 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Environmental testing): | 19.040 |
ICS Code (Other standards related to freight distribution of goods): | 55.180.99 |
significance And Use:
Packaged products transported via the feeder aircraft network are liable to experience altitudes as high as 5 791 m [19 000 ft]. When exposed to these high altitude conditions, products or... View More
scope:
1.1 These test methods determine the effects of pressure differential when packaged products are transported via certain modes of transport, such as feeder aircraft or ground over high mountain passes. The results of these tests are intended to be used for qualitative purposes.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.