ASTM International - ASTM E633-00
Standard Guide for Use of Thermocouples in Creep and Stress-Rupture Testing to 1800°F (1000°C) in Air
Organization: | ASTM International |
Publication Date: | 10 May 2000 |
Status: | inactive |
Page Count: | 7 |
ICS Code (Temperature-measuring instruments): | 17.200.20 |
scope:
1.1 This guide covers the use of ANSI/ISA thermocouple Types K, N, R, and S for creep and stress-rupture testing at temperatures up to 1800°F (1000°C) in air at one atmosphere of pressure. It does not cover the use of sheathed thermocouples.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.