ASTM International - ASTM D4828-94(1999)
Standard Test Methods for Practical Washability of Organic Coatings
Organization: | ASTM International |
Publication Date: | 10 June 1999 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Organic coatings): | 25.220.60 |
scope:
1.1 These test methods cover the determination of the relative ease of removal of common soil and stains from interior coatings by manual or mechanical washing with a sponge and a liquid or powder cleanser.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.