ASTM International - ASTM C1246-00(2006)
Standard Test Method for Effects of Heat Aging on Weight Loss, Cracking, and Chalking of Elastomeric Sealants After Cure
Organization: | ASTM International |
Publication Date: | 15 November 2006 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Binders. Sealing materials): | 91.100.50 |
significance And Use:
Weight loss from a sealant after application in a building joint can be detrimental to long term sealant durability. A sealant' service life will be shortened if it contains components, critical... View More
scope:
1.1 This test method covers a laboratory procedure for determining the effects of heat aging on weight loss, cracking and chalking of elastomeric joint sealants (single and multicomponent) for use in building construction.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 The committee having jurisdiction for this specification is not aware of any similar ISO standard.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.