ASTM International - ASTM D7017-05
Standard Performance Specification for Rainwear and All-Purpose, Water-Repellent Coat Fabrics
Organization: | ASTM International |
Publication Date: | 1 July 2005 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Clothes): | 61.020 |
scope:
1.1 This performance specification covers rainwear and all-purpose water-repellent coat outer fabrics composed of any textile fiber or mixture of textile fibers.
1.2 This performance specification is not applicable to fabrics used for linings and interlinings.
1.3 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This performance specification covers rainwear and all-purpose water-repellent coat outer fabrics. Fabrics may compose of any textile fiber or mixture of textile fibers. This standard performance... View More