ASTM International - ASTM B441-04
Standard Specification for Copper-Cobalt-Beryllium, Copper-Nickel-Beryllium, and Copper-Nickel-Lead-Beryllium Rod and Bar (UNS Nos. C17500, C17510, and C17465)
Organization: | ASTM International |
Publication Date: | 1 May 2004 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-cobalt-beryll
1.2 The intent is to provide a system of interchangeable alloys.
1.3 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units, which are provided for information only and are not considered standard.
1.4 The following hazard statement pertains only to the test method portions of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification establishes the requirements for copper-cobalt-beryll