ASTM International - ASTM C657-93(2003)
Standard Test Method for D-C Volume Resistively of Glass
Organization: | ASTM International |
Publication Date: | 15 May 1993 |
Status: | inactive |
Page Count: | 5 |
ICS Code (Raw materials and raw glass): | 81.040.10 |
significance And Use:
This experimental procedure yields meaningful data for the dc volume resistivity of glass. It is designed to minimize space charge, buildup polarization effects, and surface conductances. The... View More
scope:
1.1 This test method covers the determination of the dc volume resistively of a smooth, preferably polished, glass by measuring the resistance to passage of a small amount of direct current through the glass at a voltage high enough to assure adequate sensitivity. This current must be measured under steady-state conditions that is neither a charging current nor a space-charge, buildup polarization current.
1.2 This test method is intended for the determination of sensitivities less than 1016 Ω ·cm in the temperature range from 25°C to the annealing point of the glass.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 5.