ASTM International - ASTM C385-58(1998)
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
inactive
Buy Now
Organization: | ASTM International |
Publication Date: | 1 January 1998 |
Status: | inactive |
Page Count: | 2 |
ICS Code (Enamels): | 25.220.50 |
scope:
1.1 This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. This test method is adaptable to any porcelain-enamel utensil that can be filled with water to a depth of 1 in. (25 mm).
Document History
November 1, 2022
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface temperature...
October 1, 2018
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface temperature...
May 1, 2014
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface temperature...
April 15, 2009
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface temperature...
August 1, 2004
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. A hot plate, timing device, container, and sponge shall be used. The surface temperature...
ASTM C385-58(1998)
January 1, 1998
Standard Test Method for Thermal Shock Resistance of Porcelain-Enameled Utensils
1.1 This test method covers the determination of the resistance of porcelain-enameled utensils to thermal shock. This test method is adaptable to any porcelain-enamel utensil that can be filled with...