IEEE - Institute of Electrical and Electronics Engineers, Inc. - P62704-3/D2
IEC/IEEE Draft International Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz Part 3: Specific Requirements for using the Finite Difference Time Domain (FDTD) Method for SAR Calculations of Mobile Phones
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page(s): | 1 - 33 |
| ISBN (Electronic): | 978-1-5044-2202-4 |
Standard:
This International Standard IEC/IEEE 62704-3 describes the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain... View More
Document History
October 27, 2017
Determining the peak spatial-average specific absorption rate (SAR) in the human body from wireless communications devices, 30 MHz to 6 GHz - Part 3: Specific requirements for using the finite difference time domain (FDTD) method for SAR calculations of mobile phones
A description is not available for this item.
January 1, 2017
IEC/IEEE Approved Draft International Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz Part 3: Specific Requirements for using the Finite Difference Time Domain (FDTD) Method for SAR Calculations of Mobile Phones
This International Standard IEC/IEEE 62704-3 describes the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain...
P62704-3/D2
January 1, 2016
IEC/IEEE Draft International Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz Part 3: Specific Requirements for using the Finite Difference Time Domain (FDTD) Method for SAR Calculations of Mobile Phones
This International Standard IEC/IEEE 62704-3 describes the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain...
January 1, 2016
IEC/IEEE Draft International Standard - Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz Part 3: Specific Requirements for using the Finite Difference Time Domain (FDTD) Method for SAR Calculations of Mobile Phones
This International Standard IEC/IEEE 62704-3 describes the concepts, techniques, benchmark phone models, validation procedures, uncertainties and limitations of the finite difference time domain...
January 1, 2013
IEC/IEEE Draft Standard for Determining the Peak Spatial-Average Specific Absorption Rate (SAR) in the Human Body from Wireless Communications Devices, 30 MHz - 6 GHz. Part 3: Specific Requirements for Finite Difference Time Domain (FDTD) Modeling of Mobile Phones/Personal Wireless Devices
This International Standard IEC/IEEE 62704-3 describes the concepts, techniques, phone models, validation procedures, uncertainties and limitations of the finite difference time domain (FDTD)...