IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1566/D3, Oct 2014
IEEE Standard for Performance of Adjustable-Speed AC Drives Rated 375 kW and Larger
archived unapproved draft
-
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 27 February 2015 |
| Status: | archived unapproved draft |
| Page(s): | 1 - 66 |
| ISBN (Online): | 978-0-7381-9388-5 |
Standard:
AC adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications are applicable to this standard. Performance... View More
Document History
P1566/D3, Oct 2014
February 27, 2015
IEEE Standard for Performance of Adjustable-Speed AC Drives Rated 375 kW and Larger
AC adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications are applicable to this standard. Performance requirements...
February 27, 2015
IEEE Standard for Performance of Adjustable-Speed AC Drives Rated 375 kW and Larger
AC adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications are applicable to this standard. Performance requirements...
February 27, 2015
IEEE Standard for Performance of Adjustable-Speed AC Drives Rated 375 kW and Larger - Redline
AC adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications are applicable to this standard. Performance requirements...
October 22, 2014
IEEE Draft Standard for Performance of Adjustable Speed AC Drives Rated 375 kW and Larger
This standard is applied to ac adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. The performance requirements...
October 22, 2014
IEEE Draft Standard for Performance of Adjustable Speed AC Drives Rated 375 kW and Larger
This standard is applied to ac adjustable speed drive (ASD) systems rated above 375 kW and above 750 V output voltage as used in petrochemical and similar applications. The performance requirements...
June 7, 2006
IEEE Standard for Performance of Adjustable Speed AC Drives Rated 375 kW and Larger
This standard applies to AC adjustable speed drive (ASD) systems rated over 375 kW and above 750 V output voltage as used in petrochemical and similar applications. It covers the performance...