IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC93.4/D15, January 2012
IEEE Draft Standard for Power-Line Carrier Line-Tuning Equipment (30-500 kHz) Associated With Power Transmission Lines
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 19 June 2012 |
| Status: | inactive |
| Page(s): | 1 - 70 |
| ICS Code (Powerline telecommunications): | 33.040.60 |
| ISBN (Online): | 978-0-7381-7425-9 |
Standard:
This standard applies to power-line carrier line-tuning equipment connected between the coupling capacitors and power-line carrier transmitter/receiver
Document History
February 28, 2013
IEEE Standard for Power-Line Carrier Line-Tuning Equipment (30 kHz to 500 kHz) Associated with Power Transmission Lines
Power-line carrier (PLC) line-tuning equipment connected between the coupling capacitors and PLC transmitter/receiver terminals operating in the frequency range of 30 kHz to 500 kHz over power...
PC93.4/D15, January 2012
June 19, 2012
IEEE Draft Standard for Power-Line Carrier Line-Tuning Equipment (30-500 kHz) Associated With Power Transmission Lines
This standard applies to power-line carrier line-tuning equipment connected between the coupling capacitors and power-line carrier transmitter/receiver terminals operating in the frequency range of...
December 13, 2011
IEEE Draft Standard for Power-Line Carrier Line-Tuning Equipment (30-500 kHz) Associated With Power Transmission Lines
This standard applies to power-line carrier line-tuning equipment connected between the coupling capacitors and power-line carrier transmitter/receiver terminals operating in the frequency range of...