IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC57.12.91/D3, Sept 2011
IEEE Draft Standard Test Code for Dry-Type Distribution and Power Transformers
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 28 September 2011 |
| Status: | inactive |
| Page(s): | 1 - 46 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Online): | 978-0-7381-7401-3 |
Standard:
This revision addresses substantive changes to Clause 5, 10 and 11 of existing C57.12.91-2001 to reflect current practice in the testing procedures of dry-type transformers. This revision does not... View More
Document History
February 13, 2012
IEEE Standard Test Code for Dry-Type Distribution and Power Transformers
This revision addresses substantive changes to Clause 5, 10 and 11 This revision addresses substantive changes to Clause 5, Clause 10, and Clause 11 of IEEE Std C57.12.91-2001 to reflect current...
February 13, 2012
IEEE Standard Test Code for Dry-Type Distribution and Power Transformers - Redline
This revision addresses substantive changes to Clause 5, 10 and 11 This revision addresses substantive changes to Clause 5, Clause 10, and Clause 11 of IEEE Std C57.12.91-2001 to reflect current...
PC57.12.91/D3, Sept 2011
September 28, 2011
IEEE Draft Standard Test Code for Dry-Type Distribution and Power Transformers
This revision addresses substantive changes to Clause 5, 10 and 11 of existing C57.12.91-2001 to reflect current practice in the testing procedures of dry-type transformers. This revision does not...
March 9, 2001
IEEE Standard Test Code for Dry-Type Distribution and Power Transformers
This IEEE Standards product is part of the C57 family on Power Distribution and Regulating Transformers. Methods for performing tests specified in IEEE Std C57.12.01-1989 and other referenced...
February 16, 1996
IEEE Standard Test Code for Dry-Type Distribution and Power Transformers
Superseded by C57.12.91-2001. Methods for performing tests specified in IEEE Std C57.12.01-1989 and other referenced standards applicable to dry-type distribution and power transformers are...
December 14, 1979
IEEE Standard Test Code for Dry-Type Distribution and Power Transformers
Methods for performing tests specified in IEEE Std C57.12.01-1989 and other referenced standards applicable to dry-type distribution and power transformers are described. This standard is intended...