IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.30.1
IEEE Draft Standard Requirements For High Voltage Air Switches for Alternating Current, Rated Above 1,000 Volts
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 9 September 2010 |
| Status: | inactive |
| Page(s): | 1 - 107 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Online): | 978-0-7381-6427-4 |
Standard:
Required ratings, construction requirements, design test requirements, applications and suggested practices for all high voltage enclosed indoor and outdoor and non-enclosed indoor and outdoor... View More
Document History
August 18, 2017
IEEE Standard Requirements for AC High-Voltage Air Switches Rated Above 1000 V -- Amendment 1: Criteria for acceptance
Mechanical operations tests that are applicable for all equipment covered by the complete standard, IEEE Std IEEE C37.30.1(TM)-2011, are covered in this amendment. It further defines criteria for...
January 1, 2016
IEEE Draft Amendment Standard Requirements for AC High-Voltage Air Switches Rated Above 1000 V
This amendment is applicable to mechanical operations tests for all equipment covered by the complete standard. It further defines criteria for acceptance at the completion of the tests.
March 23, 2012
IEEE Standard Requirements for AC High-Voltage Air Switches Rated Above 1000 V
Required ratings, construction requirements, design test requirements, applications, and suggested practices for all high-voltage enclosed indoor and outdoor and non-enclosed indoor and outdoor...
PC37.30.1
September 9, 2010
IEEE Draft Standard Requirements For High Voltage Air Switches for Alternating Current, Rated Above 1,000 Volts
Required ratings, construction requirements, design test requirements, applications and suggested practices for all high voltage enclosed indoor and outdoor and non-enclosed indoor and outdoor...