IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.122.2
(D15 Jan 2010) IEEE Draft Guide for the Application of Gas-Insulated Substations 1kV to 52kV
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 May 2010 |
| Status: | inactive |
| Page(s): | 1 - 31 |
| ICS Code (Power stations in general): | 27.100 |
| ISBN (Online): | 978-0-7381-6303-1 |
Standard:
The technical requirements for the design, fabrication, testing, and installation of indoor gas-insulated Substations (GIS) 1 kV up to 52 kV are covered. Parameters to be supplied by the purchaser... View More
Document History
February 17, 2012
IEEE Guide for the Application of Gas-Insulated Substations 1 kV to 52 kV
The technical requirements for the design, fabrication, testing, and installation of indoor gas-insulated substations (GIS) 1 kV up to 52 kV are covered. Parameters to be supplied by the purchaser...
July 27, 2011
IEEE Draft Guide for the Application of Gas-Insulated Substations 1kV to 52kV
The technical requirements for the design, fabrication, testing, and installation of indoor gas-insulated Substations (GIS) 1 kV up to 52 kV are covered. Parameters to be supplied by the purchaser...
PC37.122.2
May 24, 2010
(D15 Jan 2010) IEEE Draft Guide for the Application of Gas-Insulated Substations 1kV to 52kV
The technical requirements for the design, fabrication, testing, and installation of indoor gas-insulated Substations (GIS) 1 kV up to 52 kV are covered. Parameters to be supplied by the purchaser...