IEEE - Institute of Electrical and Electronics Engineers, Inc. - P605a/D3, Nov 2009
IEEE Draft Guide for Bus Design in Air Insulated Substations-Amendment
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
| ISBN (Electronic): | 978-1-5044-3205-4 |
Standard:
The purpose of this amendment is to incorporate all the technical corrections and changes to improve the document after RevCom has approved it. This will provide a correct and more valuable guide... View More
Document History
May 14, 2010
IEEE Guide for Bus Design in Air Insulated Substations - Redline
A proper design of the substation bus ensures a safe and reliable operation of the substation and the power system. Two different types of buses are used in substations, the rigid bus and the strain...
January 1, 2009
IEEE Draft Guide for Bus Design in Air Insulated Substations-Amendment 1
The purpose of this amendment is to incorporate all the technical corrections and changes to improve the document after RevCom has approved it. This will provide a correct and more valuable guide to...
P605a/D3, Nov 2009
January 1, 2009
IEEE Draft Guide for Bus Design in Air Insulated Substations-Amendment
The purpose of this amendment is to incorporate all the technical corrections and changes to improve the document after RevCom has approved it. This will provide a correct and more valuable guide to...
January 1, 2008
IEEE Draft Guide for Bus Design in Air Insulated Substations
"A proper design of the substation bus insures a safe and reliable operation of the substation and the power system. Two different types of buses are used in substations, the rigid bus and strain...
January 1, 2007
IEEE Draft Guide for Bus Design in Air Insulated Substations (Revision of IEEE 605-1998)
A proper design of the substation bus insures a safe and reliable operation of the substation and the power system. Two different types of buses are used in substations, the rigid bus and strain...
April 9, 1999
IEEE Guide for the Design of Substation Rigid-Bus Structures
Rigid-bus structures for outdoor and indoor, air insulated, and alternating current substations are covered. Portions of this guide are also applicable to strain bus structures or direct current...
April 9, 1999
IEEE Guide for the Design of Substation Rigid-Bus Structures
Rigid-bus structures for outdoor and indoor, air insulated, and alternating current substations are covered. Portions of this guide are also applicable to strain bus structures or direct current...
January 1, 1987
IEEE Guide for Design of Substation Rigid-Bus Structures
Substation rigid-bus structures reduce substation heights, have greater ampacity and lower corona than single conductor strain bus structures. The guide presents an integrated design approach for...