IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1580/D2, Sept 2009
IEEE Draft Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
| ISBN (Electronic): | 978-1-5044-2730-2 |
Standard:
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels, fixed and floating... View More
Document History
March 2, 2011
IEEE Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels, fixed and floating...
August 4, 2010
IEEE Draft Recommended Practice for Marine Cable for use on Shipboard and Fixed or Floating Facilities
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels,fixed and floating...
July 14, 2010
IEEE Draft Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels, fixed and floating...
P1580/D2, Sept 2009
January 1, 2009
IEEE Draft Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels, fixed and floating...
January 1, 2007
Draft Recommended Practice for Marine Cable for Use on Shipboard and Fixed or Floating Facilities (Revision of IEEE 1580-2001)
A description is not available for this item.
January 1, 2002
IEEE Recommended Practice for Marine Cable for Use on Shipboard and Fixed Or Floating Platforms
Requirements are given for single or multiconductor cables, with or without metal armor and/or jacket, and rated 300 V to 35 kV, intended to be installed aboard marine vessels, fixed and floating...