IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC95.1a/D1.4, Jun 2009
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz - Amendment: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
| ISBN (Electronic): | 978-1-5044-3552-9 |
Standard:
This amendment to IEEE Std C95.1-2005 specifies ceiling values for induced and contact current, clarifies the distinctions between localized exposure and spatial peak power density, and corrects... View More
Document History
October 4, 2019
IEEE Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
October 4, 2019
IEEE Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz - Redline
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
September 3, 2019
IEEE Approved Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic and Electromagnetic Fields, 0 Hz to 300 GHz - Corrigendum 1
This corrigendum was not published as an individual standard, but was incorporated in C95.1-2019
June 20, 2019
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic, and Electromagnetic Fields, 0 Hz to 300 GHz - Corrigendum 1
A description is not available for this item.
January 25, 2019
IEEE Approved Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic and Electromagnetic Fields, 0 Hz to 300 GHz
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
November 6, 2018
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic and Electromagnetic Fields, 0 Hz to 300 GHz
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
September 10, 2018
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic and Electromagnetic Fields, 0 Hz to 300 GHz
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
July 23, 2018
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Electric, Magnetic and Electromagnetic Fields, 0 Hz to 300 GHz
Safety limits for the protection of persons against the established adverse health effects of exposures to electric, magnetic, and electromagnetic fields in the frequency range 0 Hz to 300 GHz are...
March 16, 2010
IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz Amendment 1: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
This amendment to IEEE Std C95.1-2005 specifies ceiling values for induced and contact current requirements, clarifies distinctions between “localized exposure” and “peak power density. (The PDF of...
January 1, 2010
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz-Amendment 1: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
This amendment to IEEE Std C95.1-2005 specifies ceiling values for induced and contact current requirements, clarifies distinctions between "localized exposure" and "peak power density."
PC95.1a/D1.4, Jun 2009
January 1, 2009
IEEE Draft Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz - Amendment: Specifies Ceiling Limits for Induced and Contact Current, Clarifies Distinctions between Localized Exposure and Spatial Peak Power Density
This amendment to IEEE Std C95.1-2005 specifies ceiling values for induced and contact current, clarifies the distinctions between localized exposure and spatial peak power density, and corrects...
April 19, 2006
IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations to protect against harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz are provided in this standard. These recommendations...
January 1, 2005
Unapproved Revised Pc95.1b (Draft IEEE Standard for Safety Levels With Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 Ghz Amendment 1: Specific Absorption Rate (SAR) Limits for the Pinna) (Amendment 1 to IEEE Std C95.1-1991 (1999 Ed.) C95.1B) Superseded by C95.1/D2.4
A description is not available for this item.
January 1, 2005
Unapproved Revised Pc95.1b (Draft IEEE Standard for Safety Levels With Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 Ghz Amendment 1: Specific Absorption Rate (SAR) Limits for the Pinna) (Amendment 1 to IEEE Std C95.1-1991 (1999 Ed.) C95.1b) Replaced by Approved IEEE Draft
A description is not available for this item.
December 20, 2004
IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz - Amendment 2: Specific Absorption Rate (SAR) Limits for the Pinna
Superseded by IEEE Std C95.1-2005 This Amendment will clarify the standard by specifically defining additional portions of the human body, e.g., the outer ear (pinna), as extremities subject to...
January 1, 2004
Attachment 1 Revised Pc95.1b (Draft IEEE Standard for Safety Levels With Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 Ghz Amendment 1: Specific Absorption Rate (SAR) Limits for the Pinna) Amendment 1 to C95.1-1991 (1999 Edition)
A description is not available for this item.
April 16, 1999
IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
IEEE C95.1-1991 gives recommendations to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. The recommendations are intended to...
April 27, 1992
IEEE Standard for Safety Levels with Respect to Human Exposure to Radio Frequency Electromagnetic Fields, 3 kHz to 300 GHz
Recommendations are made to prevent harmful effects in human beings exposed to electromagnetic fields in the frequency range from 3 kHz to 300 GHz. The recommendations are intended to apply to...
September 1, 1982
American National Standard Safety Level of safety levels with respect to human exposure to radio frequency electromagnetic fieldsJOO kHz to IO0 GHz
Recommendations are made to prevent possible harmful effects in human beings exposed to electromagnetic fields in the frequency range from 300 kHz to 100 GHz. These recommendations are intended to...