IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.301/D5, Sep 2008
IEEE Draft Standard High Voltage Switchgear (Above 1000 V) Tests Techniques - Partial Discharge Measurements
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ISBN (Electronic): | 978-1-5044-3461-4 |
Standard:
This standard adopts the IEC 60270-2000-12 and defines methods of measuring partial discharges that may occur in energized power switchgear apparatus, in flaws, voids and interfaces of non-self... View More
Document History
March 20, 2009
IEEE Standard for High-Voltage Switchgear (Above 1000 V) Test Techniques--Partial Discharge Measurements
This standard adopts IEC 60270:2000 and defines methods of measuring partial discharges that may occur in energized power switchgear apparatus, in flaws, voids, and interfaces of non-self restoring...
PC37.301/D5, Sep 2008
January 1, 2009
IEEE Draft Standard High Voltage Switchgear (Above 1000 V) Tests Techniques - Partial Discharge Measurements
This standard adopts the IEC 60270-2000-12 and defines methods of measuring partial discharges that may occur in energized power switchgear apparatus, in flaws, voids and interfaces of non-self...
January 1, 2008
IEEE Draft Standard High Voltage (Above 1000 V) Tests Techniques - Partial Discharges Measurements
This standard adopts the IEC 60270-2000-12 and defines methods of measuring partial discharges that may occur in energized power switchgear apparatus, in flaws, voids and interfaces of non-self...