IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC37.43/D10, Oct 2007
IEEE Draft Standard Specifications for High-Voltage Expulsion, Current-Limiting and Combination Type Distribution and Power Class External Fuses, With Rated Voltages From 1 kV Through 38 kV, Used for the Protection of Shunt Capacitors
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ISBN (Electronic): | 978-1-5044-3466-9 |
Standard:
This standard establishes specifications for high voltage (above 1000 volts) 1 distribution and power class expulsion, current-limiting and combination type external capacitor fuses and... View More
Document History
July 25, 2008
IEEE Standard Specifications for High-Voltage Expulsion, Current-Limiting, and Combination-Type Distribution and Power Class External Fuses, with Rated Voltages from 1 kV through 38 kV, Used for the Protection of Shunt Capacitors
This standard establishes specifications for high-voltage (above 1000 V) distribution and power class expulsion, current-limiting, and combination-type external capacitor fuses and accessories, with...
PC37.43/D10, Oct 2007
January 1, 2008
IEEE Draft Standard Specifications for High-Voltage Expulsion, Current-Limiting and Combination Type Distribution and Power Class External Fuses, With Rated Voltages From 1 kV Through 38 kV, Used for the Protection of Shunt Capacitors
This standard establishes specifications for high voltage (above 1000 volts) 1 distribution and power class expulsion, current-limiting and combination type external capacitor fuses and accessories,...
January 1, 2008
IEEE Draft Standard Specifications for High-Voltage Expulsion, Current-Limiting and Combination Type Distribution and Power Class External Fuses, With Rated Voltages From 1 kV Through 38 kV, Used for the Protection of Shunt Capacitors
This standard establishes specifications for high voltage (above 1000 volts) distribution and power class expulsion, current-limiting and combination type external capacitor fuses and accessories,...
January 1, 2007
Unapproved IEEE Draft Standard Specifications for High-Voltage Expulsion, Current-Limiting and Combination Type Distribution and Power Class External Fuses, With Rated Voltages From 1 Through 38kV, Used for the Protection of Shunt Capacitors
A description is not available for this item.
March 30, 1962
ASA American Standard Specifications for Distribution Fuse Links for Use in Distribution Enclosed, Open, and Open-Link Cutouts
This standard applies to links for high voltage fuses (above 600 volts) for enclose, open, and open-link types of distribution cutouts for ac distribution systems.