IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1302_D7.02, Dec 2007.pdf
IEEE Draft Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range DC to 18 Ghz
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
| ISBN (Electronic): | 978-1-5044-2918-4 |
Standard:
This Guide provides information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight... View More
Document History
February 28, 2020
IEEE Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 40 GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources...
August 14, 2019
IEEE Draft Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 40 GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources...
July 18, 2019
IEEE Draft Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 40 GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources...
May 4, 2019
IEEE Draft Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 40 GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources...
February 9, 2009
IEEE Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range of DC to 18 GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight limitations and sources...
P1302_D7.02, Dec 2007.pdf
January 1, 2008
IEEE Draft Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range DC to 18 Ghz
This Guide provides information to assist users of gaskets in evaluating gasket measurement techniques to determine which exhibit the properties critical to the intended application, to highlight...
June 26, 1998
IEEE Guide for the Electromagnetic Characterization of Conductive Gaskets in the Frequency Range DC to 18GHz
Information to assist users of gaskets in evaluating gasket measurement techniques to determine which reveal the properties critical to the intended application, to highlight limitations and sources...