IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1599/D5.0, Jan 2008
IEEE Draft Recommended Practice for Definition of a Commonly Acceptable Musical Application Using the XML Language
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ISBN (Electronic): | 978-1-5044-3023-4 |
Standard:
This recommended practice is aimed at developing an XML-based application which defines a standard language for symbolic music representation. The language is a metarepresentation of music... View More
Document History
September 26, 2008
IEEE Recommended Practice for Defining a Commonly Acceptable Musical Application Using XML
This recommended practice develops an XML application defining a standard language for symbolic music representation. The language is a meta-representation of music information for describing and...
P1599/D5.0, Jan 2008
January 1, 2008
IEEE Draft Recommended Practice for Definition of a Commonly Acceptable Musical Application Using the XML Language
This recommended practice is aimed at developing an XML-based application which defines a standard language for symbolic music representation. The language is a metarepresentation of music...
January 1, 2007
IEEE Draft Trial-Use Recommended Practice for Definition of a Commonly Acceptable Musical Application Using the XML Language
A description is not available for this item.
January 1, 2007
IEEE Draft Trial-Use Recommended Practice for Definition of a Commonly Acceptable Musical Application Using the XML Language
This recommended practice is aimed at developing an XML-based application which defines a standardlanguage for symbolic music representation. The language is a metarepresentation of music information...