IEEE - Institute of Electrical and Electronics Engineers, Inc. - PC62.42/D12
Unapproved IEEE Draft Guide for the Application of Component Surge-Protective Devices for Use in Low-Voltage (Equal to Or Less Than 1000 V rms Or 1200 V DC) Circuits (Revision of IEEE C62.42-1992) Superseded by Approved IEEE Draft PC62.42_D12
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Substations. Surge arresters): | 29.240.10 |
| ISBN (Electronic): | 978-1-5044-3535-2 |
Standard:
This guide covers the application of air gap, gas tube, metal oxide varistor, and avalanche junction semiconductor components used in surge protective devices, equipment, or systems involving... View More
Document History
September 30, 2017
IEEE Guide for the Application of Surge-Protective Components in Surge-Protective Devices and Equipment Ports--Overview
Surge-protective components (SPCs) used in power and telecom surge-protective devices (SPDs) and equipment ports are covered in the C62.42 guide series. This Overview part covers protective...
January 1, 2016
IEEE Draft Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports - Overview
The C62.42 guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This Overview part covers:- Protective functions both...
January 1, 2016
IEEE Approved Draft Guide for the Application of Surge-Protective Components in Surge Protective Devices and Equipment Ports - Overview
The C62.42 guide series covers surge protective components (SPCs) used in power and telecom surge protective devices (SPDs) and equipment ports. This Overview part covers:- Protective functions both...
May 31, 2006
IEEE Guide for the Application of Component Surge-Protective Devices for Use in Low-Voltage [Equal to or Less than 1000 V (ac) Or 1200 V (dc)] Circuits
Assistance in selecting the most appropriate type of low-voltage component surge-protective device (gas tube, air gap, metal-oxide varistor, or avalanche junction semiconductor) for a particular...
PC62.42/D12
January 1, 2005
Unapproved IEEE Draft Guide for the Application of Component Surge-Protective Devices for Use in Low-Voltage (Equal to Or Less Than 1000 V rms Or 1200 V DC) Circuits (Revision of IEEE C62.42-1992) Superseded by Approved IEEE Draft PC62.42_D12
This guide covers the application of air gap, gas tube, metal oxide varistor, and avalanche junction semiconductor components used in surge protective devices, equipment, or systems involving...
January 1, 2004
Unapproved IEEE Draft Guide for the Application of Component Surge-Protective Devices for Use in Low-Voltage (Equal to Or Less Than 1000 Vrms Or 1200 V DC) Circuits (Revision of IEEE C62.42-1992) Superseded B PC62.42_D12
This guide covers the application of air gap, gas tube, metal oxide varistor, and avalanche junction semiconductor components used in surge protective devices, equipment, or systems involving...
May 5, 1993
IEEE Guide for the Application of Gas Tube and Air Gap Arrester Low-Voltage (Equal to or Less than 1000 V rms or 1200 V dc) Surge Protective Devices
Superseded by IEEE Std C62.42-2005 This guide establishes test methods for the evaluation of ESD withstand capability for electronic equipment subassemblies. It includes information about test...
November 9, 1987
IEEE Guide for the Application of Gas Tube Arrester Low-Voltage Surge-Protective Devices
Superseded. Assistance in selecting the most appropriate type of low-voltage surge-protective device (either gas tube or air gap) for a particular application is provided. Evaluation of the...